Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
BONOMI NORTH AMERICA, INC.
NMR3-C22 -- 220VAC 3-WAY NAMUR SOLENOID VALVE
Bonomi North America, Inc.
220VAC 3-Way NAMUR Solenoid Valve
NMR3-C22
Description
220VAC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
Bonomi North America, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
220VAC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Bonomi North America, Inc.
Charlotte, NC, United States
220VAC 3-Way NAMUR Solenoid Valve
NMR3-C22
220VAC 3-Way NAMUR Solenoid Valve
NMR3-C22
220VAC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
220VAC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
Supplier's Site
Datasheet
Technical Specifications
Bonomi North America, Inc.
Product Category
Industrial Valves
Product Number
NMR3-C22
Product Name
220VAC 3-Way NAMUR Solenoid Valve
Valve Type
Solenoid
Unlock Full Specs
to access all available technical data
Similar Products
Bonomi North America, Inc.
Full Port Brass Ball Valve
161N-1-1/2
Specs
Valve Type
Ball
Primary Material
Brass / Bronze
Media
Water; Gas
View Details
Bonomi North America, Inc.
Lever Operated Lug-style Butterfly Valve
531S-5
Specs
Valve Type
Butterfly
Primary Material
Ductile Iron
Valve Size
5.00 inch (127.00 mm)
View Details
Bonomi North America, Inc.
Mini Stainless Steel Reduced Port, FNPT x MNPT Threaded Ball Valve
380SM-1/2
Specs
Valve Type
Ball
Primary Material
Stainless Steel
Media
Water; Gas
View Details
Bonomi North America, Inc.
3-Way Reduced Port L-ported Brass Ball Valve
365N-3/8
Specs
Valve Type
Ball
Primary Material
Brass / Bronze
Media
Water; Gas
View Details