Bonomi North America, Inc. 220VAC 4-Way NAMUR Solenoid Valve NMR1-D22

Description
220VAC 4-Way NAMUR Solenoid Valve w/ DIN Connection
Request a Quote Datasheet
Description
220VAC 4-Way NAMUR Solenoid Valve w/ DIN Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220VAC 4-Way NAMUR Solenoid Valve - NMR1-D22 - Bonomi North America, Inc.
Charlotte, NC, United States
220VAC 4-Way NAMUR Solenoid Valve
NMR1-D22
220VAC 4-Way NAMUR Solenoid Valve NMR1-D22
220VAC 4-Way NAMUR Solenoid Valve w/ DIN Connection

220VAC 4-Way NAMUR Solenoid Valve w/ DIN Connection

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number NMR1-D22
Product Name 220VAC 4-Way NAMUR Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Chrome Plated Brass Ball Valve - 171LCR-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Lever Operated Wafer-style Butterfly Valve - 540S-5 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 5.00 inch (127.00 mm)
View Details
Full Port Brass Ball Valve - 171L-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Carbon Steel FNPT Threaded Ball Valve - 3000-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Valve Size 0.25 inch (6.35 mm)
View Details