NSF certifed Double Door Wafer-style Check Valve w/ EPDM seat
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | NCI150E-2 |
| Product Name | NSF certifed Double Door Wafer-style Check Valve |
| Valve Type | Wafer; Check |
| Primary Material | Ductile Iron |
| Media | Water; Potable Water |
| Valve Size | 2.00 inch (50.80 mm) |