Bonomi North America, Inc. 8" Direct Mount PVC Butterfly Valve EPVCBFVE-043-10

Description
8" Direct Mount PVC Butterfly Valve with EPDM Seats & 24V AC/DC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet
Description
8" Direct Mount PVC Butterfly Valve with EPDM Seats & 24V AC/DC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Charlotte, NC, United States
8" Direct Mount PVC Butterfly Valve
EPVCBFVE-043-10
8" Direct Mount PVC Butterfly Valve EPVCBFVE-043-10
8" Direct Mount PVC Butterfly Valve with EPDM Seats & 24V AC/DC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup

8" Direct Mount PVC Butterfly Valve with EPDM Seats & 24V AC/DC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number EPVCBFVE-043-10
Product Name 8" Direct Mount PVC Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 10.00 inch (254.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
Full Port Brass Ball Valve - 161L-4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 1715-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details