Bonomi North America, Inc. 8" Direct Mount PVC Butterfly Valve EPVCBFVE-013-8

Description
8" Direct Mount PVC Butterfly Valve with EPDM Seats & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet
Description
8" Direct Mount PVC Butterfly Valve with EPDM Seats & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Charlotte, NC, United States
8" Direct Mount PVC Butterfly Valve
EPVCBFVE-013-8
8" Direct Mount PVC Butterfly Valve EPVCBFVE-013-8
8" Direct Mount PVC Butterfly Valve with EPDM Seats & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup

8" Direct Mount PVC Butterfly Valve with EPDM Seats & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number EPVCBFVE-013-8
Product Name 8" Direct Mount PVC Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 8.00 inch (203.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
Lever Operated Wafer-style Butterfly Valve - 530S-6 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 6.00 inch (152.40 mm)
View Details
Stainless Steel Manually Operated ANSI 150, High-Performance Lug Style, Butterfly Valve - 9101-12 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Stainless Steel
Valve Size 12.00 inch (304.80 mm)
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details