Bonomi North America, Inc. 3" Direct Mount PVC Butterfly Valve EPVCBFVE-012-2

Description
3" Direct Mount PVC Butterfly Valve with EPDM Seats & 24V AC/DC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet
Description
3" Direct Mount PVC Butterfly Valve with EPDM Seats & 24V AC/DC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Charlotte, NC, United States
3" Direct Mount PVC Butterfly Valve
EPVCBFVE-012-2
3" Direct Mount PVC Butterfly Valve EPVCBFVE-012-2
3" Direct Mount PVC Butterfly Valve with EPDM Seats & 24V AC/DC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup

3" Direct Mount PVC Butterfly Valve with EPDM Seats & 24V AC/DC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number EPVCBFVE-012-2
Product Name 3" Direct Mount PVC Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Lug-style Butterfly Valve - 541S-2 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 2.00 inch (50.80 mm)
View Details
Full Port Brass Ball Valve - 171L-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Deadman Spring Return Lever Full Port Stainless Steel Ball Valve - 2200SRL-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Full Port Brass Ball Valve - 171S-4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details