Bonomi North America, Inc. 8" Direct Mount PVC Butterfly Valve EPVCBFVE-003-8

Description
8" Direct Mount PVC Butterfly Valve with EPDM Seats & 100-240VAC Plastic On/Off Electric Actuator
Request a Quote Datasheet
Description
8" Direct Mount PVC Butterfly Valve with EPDM Seats & 100-240VAC Plastic On/Off Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Charlotte, NC, United States
8" Direct Mount PVC Butterfly Valve
EPVCBFVE-003-8
8" Direct Mount PVC Butterfly Valve EPVCBFVE-003-8
8" Direct Mount PVC Butterfly Valve with EPDM Seats & 100-240VAC Plastic On/Off Electric Actuator

8" Direct Mount PVC Butterfly Valve with EPDM Seats & 100-240VAC Plastic On/Off Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number EPVCBFVE-003-8
Product Name 8" Direct Mount PVC Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 8.00 inch (203.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Lead Free Brass Ball Valve - 1570LF-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Lever Operated Lug-style Butterfly Valve - 531S-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 2.50 inch (63.50 mm)
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
View Details
3-Way Reduced Port T-ported Brass Ball Valve - 355NSRL-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details