Bonomi North America, Inc. 3" Direct Mount PVC Butterfly Valve EPVCBFVE-002-3

Description
3" Direct Mount PVC Butterfly Valve with EPDM Seats & 24V AC/DC Plastic On/Off Electric Actuator
Request a Quote Datasheet
Description
3" Direct Mount PVC Butterfly Valve with EPDM Seats & 24V AC/DC Plastic On/Off Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Charlotte, NC, United States
3" Direct Mount PVC Butterfly Valve
EPVCBFVE-002-3
3" Direct Mount PVC Butterfly Valve EPVCBFVE-002-3
3" Direct Mount PVC Butterfly Valve with EPDM Seats & 24V AC/DC Plastic On/Off Electric Actuator

3" Direct Mount PVC Butterfly Valve with EPDM Seats & 24V AC/DC Plastic On/Off Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number EPVCBFVE-002-3
Product Name 3" Direct Mount PVC Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
0.375
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
3-Way Reduced Port T-ported Brass Ball Valve - 355N-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details