3" Direct Mount PVC Butterfly Valve with EPDM Seats & 12VDC Plastic On/Off Electric Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EPVCBFVE-001-3 |
| Product Name | 3" Direct Mount PVC Butterfly Valve |
| Valve Type | Butterfly |
| Primary Material | Aluminum; Brass / Bronze; PVC |
| Media | Water; Gas; Air |
| Valve Size | 3.00 inch (76.20 mm) |