Bonomi North America, Inc. 8" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve EBFVSTCE-042-8

Description
8" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 24V AC/DC Positioning Plastic Electric Actuator with Battery Backup
Request a Quote Datasheet
Description
8" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 24V AC/DC Positioning Plastic Electric Actuator with Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Charlotte, NC, United States
8" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve
EBFVSTCE-042-8
8" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve EBFVSTCE-042-8
8" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 24V AC/DC Positioning Plastic Electric Actuator with Battery Backup

8" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 24V AC/DC Positioning Plastic Electric Actuator with Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number EBFVSTCE-042-8
Product Name 8" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve
Valve Type Butterfly; Sanitary
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 8.00 inch (203.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Full Port Brass Ball Valve - 250NSRL-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
3-piece stainless steel, 30, 60, 90 degree V-port non-cavity filled sanitary valve - 770V9-2 - Bonomi North America, Inc.
Specs
Valve Type Sanitary
Primary Material Stainless Steel
Valve Size 2.00 inch (50.80 mm)
View Details