8" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 12VDC Positioning Plastic Electric Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EBFVSTCE-021-8 |
| Product Name | 8" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve |
| Valve Type | Butterfly; Sanitary |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 8.00 inch (203.20 mm) |