Bonomi North America, Inc. 6" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve EBFVSTCE-013-6

Description
6" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 100-240VAC On/Off Plastic Electric Actuator with Battery Backup
Request a Quote Datasheet
Description
6" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 100-240VAC On/Off Plastic Electric Actuator with Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Charlotte, NC, United States
6" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve
EBFVSTCE-013-6
6" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve EBFVSTCE-013-6
6" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 100-240VAC On/Off Plastic Electric Actuator with Battery Backup

6" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 100-240VAC On/Off Plastic Electric Actuator with Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number EBFVSTCE-013-6
Product Name 6" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve
Valve Type Butterfly; Sanitary
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 6.00 inch (152.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
3/4
Specs
Valve Type Butterfly; Sanitary
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Lever Operated Wafer-style Butterfly Valve - 540S-6 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 6.00 inch (152.40 mm)
View Details
Full Port Brass Ball Valve - 253N-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details