1/2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 100-240VAC On/Off Plastic Electric Actuator with Battery Backup
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EBFVSTCE-013-1/2 |
| Product Name | 1/2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve |
| Valve Type | Butterfly; Sanitary |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 0.50 inch (12.70 mm) |