1-1/2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 24V AC/DC On/Off Plastic Electric Actuator with Battery Backup
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EBFVSTCE-012-1-1/2 |
| Product Name | 1-1/2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve |
| Valve Type | Butterfly; Sanitary |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 1.50 inch (38.10 mm) |