Bonomi North America, Inc. 5" 2-Way, Rubber Lined Lug-style Butterfly Valve E531S-022-5

Description
5" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & 24V AC/DC Plastic Modulating Electric Actuator
Request a Quote Datasheet
Description
5" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & 24V AC/DC Plastic Modulating Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Charlotte, NC, United States
5" 2-Way, Rubber Lined Lug-style Butterfly Valve
E531S-022-5
5" 2-Way, Rubber Lined Lug-style Butterfly Valve E531S-022-5
5" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & 24V AC/DC Plastic Modulating Electric Actuator

5" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & 24V AC/DC Plastic Modulating Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number E531S-022-5
Product Name 5" 2-Way, Rubber Lined Lug-style Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 5.00 inch (127.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 253N-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 171S-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Lever Operated Wafer-style Butterfly Valve - 530S-12 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 12.00 inch (304.80 mm)
View Details
Full Port Brass Ball Valve - 253N-3/8 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details