Bonomi North America, Inc. 4" 2-Way, Rubber Lined Wafer-style Butterfly Valve E530S-003-4

Description
4" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & 100-240VAC Plastic On/Off Electric Actuator
Request a Quote Datasheet
Description
4" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & 100-240VAC Plastic On/Off Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, United States
4" 2-Way, Rubber Lined Wafer-style Butterfly Valve
E530S-003-4
4" 2-Way, Rubber Lined Wafer-style Butterfly Valve E530S-003-4
4" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & 100-240VAC Plastic On/Off Electric Actuator

4" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & 100-240VAC Plastic On/Off Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number E530S-003-4
Product Name 4" 2-Way, Rubber Lined Wafer-style Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 4.00 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Carbon Steel Manually Operated ANSI 300, High-Performance Lug Style, Butterfly Valve - 8301-2 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Steel
Valve Size 2.00 inch (50.80 mm)
View Details
4
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details