10" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & 100-240VAC Plastic On/Off Electric Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E530S-003-10 |
| Product Name | 10" 2-Way, Rubber Lined Wafer-style Butterfly Valve |
| Valve Type | Butterfly |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 10.00 inch (254.00 mm) |