6" Direct Mount PVC Butterfly Valve with Viton Seats & Double Acting Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DAPVCBFVV-6 |
| Product Name | 6" Direct Mount PVC Butterfly Valve |
| Valve Type | Butterfly |
| Primary Material | Aluminum; Brass / Bronze; PVC |
| Media | Water; Gas; Air |
| Valve Size | 6.00 inch (152.40 mm) |