Bonomi North America, Inc. 3" Direct Mount PVC Butterfly Valve DAPVCBFVV-3

Description
3" Direct Mount PVC Butterfly Valve with Viton Seats & Double Acting Actuator
Request a Quote Datasheet
Description
3" Direct Mount PVC Butterfly Valve with Viton Seats & Double Acting Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Charlotte, NC, United States
3" Direct Mount PVC Butterfly Valve
DAPVCBFVV-3
3" Direct Mount PVC Butterfly Valve DAPVCBFVV-3
3" Direct Mount PVC Butterfly Valve with Viton Seats & Double Acting Actuator

3" Direct Mount PVC Butterfly Valve with Viton Seats & Double Acting Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DAPVCBFVV-3
Product Name 3" Direct Mount PVC Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
Full Port Lead Free Brass Ball Valve - 161LLF-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Stainless Steel Manually Operated ANSI 150, High-Performance Lug Style, Butterfly Valve - 9101-12 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Stainless Steel
Valve Size 12.00 inch (304.80 mm)
View Details
3
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details