Bonomi North America, Inc. 6" Direct Mount PVC Butterfly Valve DAPVCBFVE-6

Description
6" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator
Request a Quote Datasheet
Description
6" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Charlotte, NC, United States
6" Direct Mount PVC Butterfly Valve
DAPVCBFVE-6
6" Direct Mount PVC Butterfly Valve DAPVCBFVE-6
6" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator

6" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DAPVCBFVE-6
Product Name 6" Direct Mount PVC Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 6.00 inch (152.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
10
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
6
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details