Bonomi North America, Inc. 4" Direct Mount PVC Butterfly Valve DAPVCBFVE-4

Description
4" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator
Request a Quote Datasheet
Description
4" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Charlotte, NC, United States
4" Direct Mount PVC Butterfly Valve
DAPVCBFVE-4
4" Direct Mount PVC Butterfly Valve DAPVCBFVE-4
4" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator

4" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DAPVCBFVE-4
Product Name 4" Direct Mount PVC Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 4.00 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 253N-3/8 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Seal Welded Full Port Stainless Steel Ball Valve - 7700LL-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam; Air
View Details
High Flow Rate Brass Spring Loaded Check Valve - 100002-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details