Bonomi North America, Inc. 10" Direct Mount PVC Butterfly Valve DAPVCBFVE-10

Description
10" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator
Request a Quote Datasheet
Description
10" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10
Charlotte, NC, United States
10" Direct Mount PVC Butterfly Valve
DAPVCBFVE-10
10" Direct Mount PVC Butterfly Valve DAPVCBFVE-10
10" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator

10" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DAPVCBFVE-10
Product Name 10" Direct Mount PVC Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 10.00 inch (254.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
3-Way Reduced Port L-ported Brass Ball Valve - 365N-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
12
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details