Bonomi North America, Inc. 6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve DAN501S-T6-6

Description
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Double Acting Actuator in T6 Configuration
Request a Quote Datasheet
Description
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Double Acting Actuator in T6 Configuration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Charlotte, NC, United States
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve
DAN501S-T6-6
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve DAN501S-T6-6
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Double Acting Actuator in T6 Configuration

6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Double Acting Actuator in T6 Configuration

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DAN501S-T6-6
Product Name 6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 6.00 inch (152.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
High Flow Rate Brass Spring Loaded Foot Valve - 110102-3/8 - Bonomi North America, Inc.
Specs
Valve Type Foot Valve; Check
Primary Material Brass / Bronze
Valve Size 0.38 inch (9.52 mm)
View Details
2.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Full Port Brass Ball Valve - 171L-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details