2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Double Acting Actuator in T2 Configuration
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DAN501S-T2-2 |
| Product Name | 2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve |
| Valve Type | Butterfly |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 2.00 inch (50.80 mm) |