Bonomi North America, Inc. 6" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve DAN501S-6

Description
6" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
6" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Charlotte, NC, United States
6" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve
DAN501S-6
6" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve DAN501S-6
6" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator

6" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DAN501S-6
Product Name 6" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 6.00 inch (152.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 162N-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Specs
Valve Type Butterfly; Sanitary
Primary Material Stainless Steel
Valve Size 8.00 inch (203.20 mm)
View Details
0.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Full Port Lead Free Brass Ball Valve - 1970LF-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details