2.50" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DAN501S-2-1/2 |
| Product Name | 2.50" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve |
| Valve Type | Butterfly |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 2.50 inch (63.50 mm) |