Bonomi North America, Inc. 2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve DAN500S-2

Description
2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve
DAN500S-2
2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve DAN500S-2
2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator

2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DAN500S-2
Product Name 2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
High Flow Rate Brass Spring Loaded Foot Valve - 100102-1 - Bonomi North America, Inc.
Specs
Valve Type Foot Valve; Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
0.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Deadman Spring Return Lever Full Port Stainless Steel Ball Valve - 2200SRL-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 2.00 inch (50.80 mm)
View Details