Bonomi North America, Inc. 10" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve DA9300-10

Description
10" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
10" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10
Charlotte, NC, United States
10" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve
DA9300-10
10" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve DA9300-10
10" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator

10" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DA9300-10
Product Name 10" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 10.00 inch (254.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Full Port Brass Ball Valve - 253N-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 172N-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 250NSRL-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details