Bonomi North America, Inc. 8" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve DA9101-8

Description
8" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
8" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Charlotte, NC, United States
8" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve
DA9101-8
8" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve DA9101-8
8" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator

8" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DA9101-8
Product Name 8" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 8.00 inch (203.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Full Port Brass Ball Valve - 250N-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3-Way Reduced Port L-ported Lead Free Brass Ball Valve - 365NLF-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details