6" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DA9100-6 |
| Product Name | 6" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve |
| Valve Type | Butterfly |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 6.00 inch (152.40 mm) |