Bonomi North America, Inc. 5" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve DA8100-5

Description
5" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
5" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Charlotte, NC, United States
5" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve
DA8100-5
5" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve DA8100-5
5" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator

5" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DA8100-5
Product Name 5" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 5.00 inch (127.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
2.50
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
3 pc. Stainless Steel Standard Port Instrumentation Ball Valve - 1300-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details