2" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Double Acting Pneumatic Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DA531S-2 |
| Product Name | 2" 2-Way, Rubber Lined Lug-style Butterfly Valve |
| Valve Type | Butterfly |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 2.00 inch (50.80 mm) |