Bonomi North America, Inc. 10" 2-Way, Rubber Lined Lug-style Butterfly Valve DA531S-10

Description
10" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
10" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10
Charlotte, NC, United States
10" 2-Way, Rubber Lined Lug-style Butterfly Valve
DA531S-10
10" 2-Way, Rubber Lined Lug-style Butterfly Valve DA531S-10
10" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Double Acting Pneumatic Actuator

10" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DA531S-10
Product Name 10" 2-Way, Rubber Lined Lug-style Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 10.00 inch (254.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
0.375
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Lever Operated Lug-style Butterfly Valve - 531S-4 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 4.00 inch (101.60 mm)
View Details