Double Door Wafer-style Check Valve w/ Viton Seat
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | CI150V-6 |
| Product Name | Double Door Wafer-style Check Valve |
| Valve Type | Wafer; Check |
| Primary Material | Ductile Iron |
| Media | Water; Potable Water |
| Valve Size | 6.00 inch (152.40 mm) |