Bonomi North America, Inc. 1" 2-Way, CPVC Ball Valve 8P2SRCPVC-1

Description
1" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator
Request a Quote Datasheet
Description
1" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Charlotte, NC, United States
1" 2-Way, CPVC Ball Valve
8P2SRCPVC-1
1" 2-Way, CPVC Ball Valve 8P2SRCPVC-1
1" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator

1" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8P2SRCPVC-1
Product Name 1" 2-Way, CPVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
Full Port Stainless Steel Ball Valve - 700LL-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam; Air
View Details
0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
View Details