Bonomi North America, Inc. 0.5" 2-Way, CPVC Ball Valve 8P2SRCPVC-1/2

Description
0.5" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator
Request a Quote Datasheet
Description
0.5" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5
Charlotte, NC, United States
0.5" 2-Way, CPVC Ball Valve
8P2SRCPVC-1/2
0.5" 2-Way, CPVC Ball Valve 8P2SRCPVC-1/2
0.5" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator

0.5" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8P2SRCPVC-1/2
Product Name 0.5" 2-Way, CPVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
0.375
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Mini Stainless Steel Reduced Port, FNPT x MNPT Threaded Ball Valve - 380SM-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Water; Gas
View Details