Bonomi North America, Inc. 1" 2-Way, PVC Ball Valve 8P2DAPVC-1

Description
1" 2-Way, PVC Ball Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
1" 2-Way, PVC Ball Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Charlotte, NC, United States
1" 2-Way, PVC Ball Valve
8P2DAPVC-1
1" 2-Way, PVC Ball Valve 8P2DAPVC-1
1" 2-Way, PVC Ball Valve & Double Acting Pneumatic Actuator

1" 2-Way, PVC Ball Valve & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8P2DAPVC-1
Product Name 1" 2-Way, PVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100622LF-2 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 171S-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details