2" 2-Way, PVC Ball Valve & 24V AC/DC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8EPVCBV2-042-2 |
| Product Name | 2" 2-Way, PVC Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; PVC |
| Media | Water; Gas; Air |
| Valve Size | 2.00 inch (50.80 mm) |