Bonomi North America, Inc. 1" 2-Way, PVC Ball Valve 8EPVCBV2-002-1

Description
1" 2-Way, PVC Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator
Request a Quote Datasheet
Description
1" 2-Way, PVC Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Charlotte, NC, United States
1" 2-Way, PVC Ball Valve
8EPVCBV2-002-1
1" 2-Way, PVC Ball Valve 8EPVCBV2-002-1
1" 2-Way, PVC Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator

1" 2-Way, PVC Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8EPVCBV2-002-1
Product Name 1" 2-Way, PVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
Full Port Brass Ball Valve - 161L-2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Lead Free Brass Ball Valve - 1670XLCLF-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3-Way Reduced Port T-ported Brass Ball Valve - 355N-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details