Bonomi North America, Inc. 2" 2-Way, CPVC Ball Valve 8ECPVCBV2-021-2

Description
2" 2-Way, CPVC Ball Valve & 12VDC Plastic Modulating Electric Actuator
Request a Quote Datasheet
Description
2" 2-Way, CPVC Ball Valve & 12VDC Plastic Modulating Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" 2-Way, CPVC Ball Valve
8ECPVCBV2-021-2
2" 2-Way, CPVC Ball Valve 8ECPVCBV2-021-2
2" 2-Way, CPVC Ball Valve & 12VDC Plastic Modulating Electric Actuator

2" 2-Way, CPVC Ball Valve & 12VDC Plastic Modulating Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8ECPVCBV2-021-2
Product Name 2" 2-Way, CPVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
2
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
Full Port Brass Ball Valve - 250N-3/8 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.75 inch (19.05 mm)
View Details