Bonomi North America, Inc. 2" 2-Way, CPVC Ball Valve 8ECPVCBV2-013-2

Description
2" 2-Way, CPVC Ball Valve & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet
Description
2" 2-Way, CPVC Ball Valve & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" 2-Way, CPVC Ball Valve
8ECPVCBV2-013-2
2" 2-Way, CPVC Ball Valve 8ECPVCBV2-013-2
2" 2-Way, CPVC Ball Valve & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup

2" 2-Way, CPVC Ball Valve & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8ECPVCBV2-013-2
Product Name 2" 2-Way, CPVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
10
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
Safety Exhaust Full Port Brass Ball Valve - 511L-1 - Bonomi North America, Inc.
Specs
Valve Type Ball; Safety
Primary Material Brass / Bronze
Valve Size 1.00 inch (25.40 mm)
View Details
Full Port Lead Free Brass Ball Valve - 1725LF-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details