Bonomi North America, Inc. 1" 2-Way, CPVC Ball Valve 8ECPVCBV2-013-1

Description
1" 2-Way, CPVC Ball Valve & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet
Description
1" 2-Way, CPVC Ball Valve & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Charlotte, NC, United States
1" 2-Way, CPVC Ball Valve
8ECPVCBV2-013-1
1" 2-Way, CPVC Ball Valve 8ECPVCBV2-013-1
1" 2-Way, CPVC Ball Valve & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup

1" 2-Way, CPVC Ball Valve & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8ECPVCBV2-013-1
Product Name 1" 2-Way, CPVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
Stainless Steel Strainer (1000 micron) for Spring Loaded Check Valve - 110102-1 - Bonomi North America, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
High Flow Rate Brass Spring Loaded Check Valve - 100002-4 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details