0.75" 2-Way, CPVC Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8ECPVCBV2-012-3/4 |
| Product Name | 0.75" 2-Way, CPVC Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; CPVC |
| Media | Water; Gas; Air |
| Valve Size | 0.75 inch (19.05 mm) |