Bonomi North America, Inc. 3" 2-Way, CPVC Ball Valve 8ECPVCBV2-001-3

Description
3" 2-Way, CPVC Ball Valve & 12VDC Plastic On/Off Electric Actuator
Request a Quote Datasheet
Description
3" 2-Way, CPVC Ball Valve & 12VDC Plastic On/Off Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Charlotte, NC, United States
3" 2-Way, CPVC Ball Valve
8ECPVCBV2-001-3
3" 2-Way, CPVC Ball Valve 8ECPVCBV2-001-3
3" 2-Way, CPVC Ball Valve & 12VDC Plastic On/Off Electric Actuator

3" 2-Way, CPVC Ball Valve & 12VDC Plastic On/Off Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8ECPVCBV2-001-3
Product Name 3" 2-Way, CPVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Stem Extension for Brass Ball Valve - 5808-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 inch (6.35 mm)
View Details
Full Port Chrome Plated Brass Ball Valve - 171MCRL-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
0.375
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details