Bonomi North America, Inc. 1.25" T-Ported 3-Way, PVC Ball Valve 8E3TPVC-042-1-1/4

Description
1.25" T-Ported 3-Way, PVC Ball Valve & 24V AC/DC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet
Description
1.25" T-Ported 3-Way, PVC Ball Valve & 24V AC/DC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25
Charlotte, NC, United States
1.25" T-Ported 3-Way, PVC Ball Valve
8E3TPVC-042-1-1/4
1.25" T-Ported 3-Way, PVC Ball Valve 8E3TPVC-042-1-1/4
1.25" T-Ported 3-Way, PVC Ball Valve & 24V AC/DC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup

1.25" T-Ported 3-Way, PVC Ball Valve & 24V AC/DC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E3TPVC-042-1-1/4
Product Name 1.25" T-Ported 3-Way, PVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Full Port Lead Free Brass Ball Valve - 1615LF-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Lead Free Brass Ball Valve - 161NLF-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 171N-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details