Bonomi North America, Inc. 0.75" T-Ported 3-Way, PVC Ball Valve 8E3TPVC-003-3/4

Description
0.75" T-Ported 3-Way, PVC Ball Valve & Plastic On/Off Electric Actuator
Request a Quote Datasheet
Description
0.75" T-Ported 3-Way, PVC Ball Valve & Plastic On/Off Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75
Charlotte, NC, United States
0.75" T-Ported 3-Way, PVC Ball Valve
8E3TPVC-003-3/4
0.75" T-Ported 3-Way, PVC Ball Valve 8E3TPVC-003-3/4
0.75" T-Ported 3-Way, PVC Ball Valve & Plastic On/Off Electric Actuator

0.75" T-Ported 3-Way, PVC Ball Valve & Plastic On/Off Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E3TPVC-003-3/4
Product Name 0.75" T-Ported 3-Way, PVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
High Flow Rate Spring Loaded Lead Free Brass Foot Valve - 100112LF-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Foot Valve; Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Lead Free Brass Ball Valve - 1615LF-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Stem Extension for Brass Ball Valve - 5808-3 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 3.00 inch (76.20 mm)
View Details