Bonomi North America, Inc. 2" T-Ported 3-Way, PVC Ball Valve 8E3TPVC-003-2

Description
2" T-Ported 3-Way, PVC Ball Valve & Plastic On/Off Electric Actuator
Request a Quote Datasheet
Description
2" T-Ported 3-Way, PVC Ball Valve & Plastic On/Off Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" T-Ported 3-Way, PVC Ball Valve
8E3TPVC-003-2
2" T-Ported 3-Way, PVC Ball Valve 8E3TPVC-003-2
2" T-Ported 3-Way, PVC Ball Valve & Plastic On/Off Electric Actuator

2" T-Ported 3-Way, PVC Ball Valve & Plastic On/Off Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E3TPVC-003-2
Product Name 2" T-Ported 3-Way, PVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Full Port Brass Ball Valve - 162N-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port 3 pc. Carbon Steel Ball Valve - 620LL-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Media Steam
View Details
3-Way Reduced Port L-ported Lead Free Brass Ball Valve - 365NLF-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details