Bonomi North America, Inc. 0.5" T-Ported 3-Way, PVC Ball Valve 8E3TPVC-002-1/2

Description
0.5" T-Ported 3-Way, PVC Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator
Request a Quote Datasheet
Description
0.5" T-Ported 3-Way, PVC Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5
Charlotte, NC, United States
0.5" T-Ported 3-Way, PVC Ball Valve
8E3TPVC-002-1/2
0.5" T-Ported 3-Way, PVC Ball Valve 8E3TPVC-002-1/2
0.5" T-Ported 3-Way, PVC Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator

0.5" T-Ported 3-Way, PVC Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E3TPVC-002-1/2
Product Name 0.5" T-Ported 3-Way, PVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Deadman Spring Return Lever Full Port Stainless Steel Ball Valve - 2200SRL-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
4
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details