Bonomi North America, Inc. 1" T-Ported 3-Way, PVC Ball Valve 8E3TPVC-001-1

Description
1" T-Ported 3-Way, PVC Ball Valve & 12VDC Plastic On/Off Electric Actuator
Request a Quote Datasheet
Description
1" T-Ported 3-Way, PVC Ball Valve & 12VDC Plastic On/Off Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Charlotte, NC, United States
1" T-Ported 3-Way, PVC Ball Valve
8E3TPVC-001-1
1" T-Ported 3-Way, PVC Ball Valve 8E3TPVC-001-1
1" T-Ported 3-Way, PVC Ball Valve & 12VDC Plastic On/Off Electric Actuator

1" T-Ported 3-Way, PVC Ball Valve & 12VDC Plastic On/Off Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E3TPVC-001-1
Product Name 1" T-Ported 3-Way, PVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Mini Stainless Steel Reduced Port, FNPT Threaded Ball Valve - 380S-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Water; Gas
View Details
0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
View Details
0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details