0.75" L-Ported 2-Way, PVC Ball Valve & 12VDC Plastic On/Off Electric Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8E3LPVC-001-3/4 |
| Product Name | 0.75" L-Ported 2-Way, PVC Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; PVC |
| Media | Water; Gas; Air |
| Valve Size | 0.75 inch (19.05 mm) |